KYOCERA AVX Components Corporation Ceramic Capacitors 2225PC105MAT2A

Description
1µF ±20% 250V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
1µF ±20% 250V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2225PC105MAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2225PC105MAT2ATR-ND
Ceramic Capacitors 478-2225PC105MAT2ATR-ND
1µF ±20% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

1µF ±20% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2225PC105MAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2225PC105MAT2ACT-ND
Ceramic Capacitors 478-2225PC105MAT2ACT-ND
1µF ±20% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

1µF ±20% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2225PC105MAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2225PC105MAT2ADKR-ND
Ceramic Capacitors 478-2225PC105MAT2ADKR-ND
1µF ±20% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

1µF ±20% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD Capacitor
60-2225PC105MAT2A
SMD Capacitor 60-2225PC105MAT2A
CAP CER SMD Product overview: 2225PC105MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225PC105MAT2A can be used for catalog matching and distributor lookup.

CAP CER SMD Product overview: 2225PC105MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225PC105MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 2225PC105MAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
2225PC105MAT2A
Capacitors - Ceramic Capacitors 2225PC105MAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Multilayer Ceramic Capacitor, 1 F, 20%, X7R, 250 V, 2225 [5664 Metric] Rohs Compliant Kyocera Avx - 27W2330 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1 F, 20%, X7R, 250 V, 2225 [5664 Metric] Rohs Compliant Kyocera Avx
27W2330
Multilayer Ceramic Capacitor, 1 F, 20%, X7R, 250 V, 2225 [5664 Metric] Rohs Compliant Kyocera Avx 27W2330
Multilayer Ceramic Capacitor, 1 F, 20%, X7R, 250 V, 2225 [5664 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1 F, 20%, X7R, 250 V, 2225 [5664 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2225PC105MAT2ATR-ND 478-2225PC105MAT2ADKR-ND 60-2225PC105MAT2A 2225PC105MAT2A 27W2330
Product Name Ceramic Capacitors Ceramic Capacitors SMD Capacitor Capacitors - Ceramic Capacitors Multilayer Ceramic Capacitor, 1 F, 20%, X7R, 250 V, 2225 [5664 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Polymer Capacitor - 157XMPL6R3MG28H - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 113291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details