AVX Corporation SMD 1uF 250V Capacitor 2225PC105KAT2A

Description
Cap Ceramic 1uF 250V X7R 10% Pad SMD 2225 125°C T/R Product overview: 2225PC105KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225PC105KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 1uF 250V X7R 10% Pad SMD 2225 125°C T/R Product overview: 2225PC105KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225PC105KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1uF 250V Capacitor
60-2225PC105KAT2A
SMD 1uF 250V Capacitor 60-2225PC105KAT2A
Cap Ceramic 1uF 250V X7R 10% Pad SMD 2225 125°C T/R Product overview: 2225PC105KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225PC105KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 250V X7R 10% Pad SMD 2225 125°C T/R Product overview: 2225PC105KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225PC105KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-10719-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10719-2-ND
Ceramic Capacitors 478-10719-2-ND
1µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

1µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10719-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10719-6-ND
Ceramic Capacitors 478-10719-6-ND
1µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

1µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10719-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10719-1-ND
Ceramic Capacitors 478-10719-1-ND
1µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

1µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 1Uf, 250V, 2225; Capacitance Kyocera Avx - 96Y8823 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1Uf, 250V, 2225; Capacitance Kyocera Avx
96Y8823
Cap, Mlcc, X7R, 1Uf, 250V, 2225; Capacitance Kyocera Avx 96Y8823
CAP, MLCC, X7R, 1UF, 250V, 2225; Capacitance:1µF; Voltage(DC):250V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm; Product Width:6.35mm RoHS Compliant: Yes

CAP, MLCC, X7R, 1UF, 250V, 2225; Capacitance:1µF; Voltage(DC):250V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm; Product Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-2225PC105KAT2A 478-10719-2-ND 478-10719-6-ND 96Y8823
Product Name SMD 1uF 250V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 1Uf, 250V, 2225; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 106SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers