Kyocera Corporation Ceramic Capacitors 2225HC472MAT1A

Description
4700pF ±20% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
4700pF ±20% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2225HC472MAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2225HC472MAT1A-ND
Ceramic Capacitors 2225HC472MAT1A-ND
4700pF ±20% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

4700pF ±20% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Capacitor Ceramic 4700Pf 3000V, X7R, 20%, 2225; Capacitance Kyocera Avx - 56J4756 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf 3000V, X7R, 20%, 2225; Capacitance Kyocera Avx
56J4756
Capacitor Ceramic 4700Pf 3000V, X7R, 20%, 2225; Capacitance Kyocera Avx 56J4756
CAPACITOR CERAMIC 4700PF 3000V, X7R, 20%, 2225; Capacitance:4700pF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:2225 [5664 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF 3000V, X7R, 20%, 2225; Capacitance:4700pF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:2225 [5664 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 2225HC472MAT1A-ND 56J4756
Product Name Ceramic Capacitors Capacitor Ceramic 4700Pf 3000V, X7R, 20%, 2225; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX220K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1240-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701193 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details