Kyocera Corporation Ceramic Capacitors 2225HC472KAT1A

Description
4700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2225HC472KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2225HC472KAT1A-ND
Ceramic Capacitors 2225HC472KAT1A-ND
4700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

4700pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2225HC472KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2225HC472KAT1A
Ceramic Capacitors 2225HC472KAT1A
CAP CER 4700PF 3KV X7R 2225

CAP CER 4700PF 3KV X7R 2225

Supplier's Site Datasheet
Capacitor Ceramic 4700Pf 3000V, X7R, 10%, 2225, Full Reel; Capacitance Kyocera Avx - 56J4752 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf 3000V, X7R, 10%, 2225, Full Reel; Capacitance Kyocera Avx
56J4752
Capacitor Ceramic 4700Pf 3000V, X7R, 10%, 2225, Full Reel; Capacitance Kyocera Avx 56J4752
CAPACITOR CERAMIC 4700PF 3000V, X7R, 10%, 2225, FULL REEL; Capacitance:4700pF; Voltage(DC):3kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF 3000V, X7R, 10%, 2225, FULL REEL; Capacitance:4700pF; Voltage(DC):3kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2225HC472KAT1A-ND 2225HC472KAT1A 56J4752
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 4700Pf 3000V, X7R, 10%, 2225, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C254U020CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers