Kyocera Corporation Ceramic Capacitors 2225CC224MAT1A

Description
0.22µF ±20% 630V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 630V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2225CC224MAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2225CC224MAT1A-ND
Ceramic Capacitors 2225CC224MAT1A-ND
0.22µF ±20% 630V Ceramic Capacitor X7R 2225 (5763 Metric)

0.22µF ±20% 630V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.22Uf 630V, X7R, 20%, 2225; Capacitance Kyocera Avx - 90C1049 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf 630V, X7R, 20%, 2225; Capacitance Kyocera Avx
90C1049
Capacitor Ceramic 0.22Uf 630V, X7R, 20%, 2225; Capacitance Kyocera Avx 90C1049
CAPACITOR CERAMIC 0.22UF 630V, X7R, 20%, 2225; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:2225 [5664 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF 630V, X7R, 20%, 2225; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:2225 [5664 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 2225CC224MAT1A-ND 90C1049
Product Name Ceramic Capacitors Capacitor Ceramic 0.22Uf 630V, X7R, 20%, 2225; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 108AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-1210Y3K00270JCRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701169 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers