AVX Corporation Ceramic Capacitors 2225CC224KAT2A

Description
0.22µF ±10% 600V/630V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 600V/630V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM56DR72J224KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DR72J224KVTR-ND
Ceramic Capacitors 478-KGM56DR72J224KVTR-ND
0.22µF ±10% 600V/630V Ceramic Capacitor X7R 2225 (5763 Metric)

0.22µF ±10% 600V/630V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2225CC224KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2225CC224KAT2A
Ceramic Capacitors 2225CC224KAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Cap, Mlcc, X7R, 0.22Uf, 630V, 2225; Capacitance Kyocera Avx - 96Y8815 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.22Uf, 630V, 2225; Capacitance Kyocera Avx
96Y8815
Cap, Mlcc, X7R, 0.22Uf, 630V, 2225; Capacitance Kyocera Avx 96Y8815
CAP, MLCC, X7R, 0.22UF, 630V, 2225; Capacitance:0.22µF; Voltage(DC):630V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, X7R, 0.22UF, 630V, 2225; Capacitance:0.22µF; Voltage(DC):630V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.22Uf, 630V, 2225; Capacitance Kyocera Avx - 44X1332 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.22Uf, 630V, 2225; Capacitance Kyocera Avx
44X1332
Cap, Mlcc, X7R, 0.22Uf, 630V, 2225; Capacitance Kyocera Avx 44X1332
CAP, MLCC, X7R, 0.22UF, 630V, 2225; Capacitance:0.22µF; Voltage(DC):630V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, X7R, 0.22UF, 630V, 2225; Capacitance:0.22µF; Voltage(DC):630V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM56DR72J224KVTR-ND 2225CC224KAT2A 96Y8815
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 0.22Uf, 630V, 2225; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 1572-1379-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers