Kyocera Corporation Ceramic Capacitors 2225CC224KAT1A

Description
0.22µF ±10% 630V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 630V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2225CC224KAT1ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2225CC224KAT1ATR-ND
Ceramic Capacitors 478-2225CC224KAT1ATR-ND
0.22µF ±10% 630V Ceramic Capacitor X7R 2225 (5763 Metric)

0.22µF ±10% 630V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.22Uf 630V, X7R, 10%, 2225; Capacitance Kyocera Avx - 12P9265 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf 630V, X7R, 10%, 2225; Capacitance Kyocera Avx
12P9265
Capacitor Ceramic 0.22Uf 630V, X7R, 10%, 2225; Capacitance Kyocera Avx 12P9265
CAPACITOR CERAMIC 0.22UF 630V, X7R, 10%, 2225; Capacitance:0.22µF; Voltage(DC):630V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF 630V, X7R, 10%, 2225; Capacitance:0.22µF; Voltage(DC):630V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-2225CC224KAT1ATR-ND 12P9265
Product Name Ceramic Capacitors Capacitor Ceramic 0.22Uf 630V, X7R, 10%, 2225; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - OTBJ405KNPIR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers
Aluminium Capacitors - 1701280 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details