Kyocera Corporation Ceramic Capacitors 2225CC204KATBE

Description
0.2µF ±10% 630V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.2µF ±10% 630V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2225CC204KATBE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2225CC204KATBE-ND
Ceramic Capacitors 2225CC204KATBE-ND
0.2µF ±10% 630V Ceramic Capacitor X7R 2225 (5763 Metric)

0.2µF ±10% 630V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2225CC204KATBE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2225CC204KATBE
Ceramic Capacitors 2225CC204KATBE
CAP CER 0.2UF 630V X7R 2225

CAP CER 0.2UF 630V X7R 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2225CC204KATBE-ND 2225CC204KATBE
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2000 microF 0.2000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1210J6300563JCTVM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers