AVX Corporation Ceramic Capacitors 2225CC104KAT2A

Description
CAP CER SMD
Datasheet
Description
CAP CER SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2225CC104KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2225CC104KAT2A
Ceramic Capacitors 2225CC104KAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Cap, Mlcc, X7R, 0.1Uf, 630V, 2225; Capacitance Kyocera Avx - 96Y8814 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.1Uf, 630V, 2225; Capacitance Kyocera Avx
96Y8814
Cap, Mlcc, X7R, 0.1Uf, 630V, 2225; Capacitance Kyocera Avx 96Y8814
CAP, MLCC, X7R, 0.1UF, 630V, 2225; Capacitance:0.1µF; Voltage(DC):630V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 0.1UF, 630V, 2225; Capacitance:0.1µF; Voltage(DC):630V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 2225CC104KAT2A 96Y8814
Product Name Ceramic Capacitors Cap, Mlcc, X7R, 0.1Uf, 630V, 2225; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RMB102K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers