Kyocera Corporation Ceramic Capacitors 2225AC823KAT1A

Description
0.082µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.082µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2225AC823KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2225AC823KAT1A-ND
Ceramic Capacitors 2225AC823KAT1A-ND
0.082µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.082µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.082Uf 1000V, X7R, 10%, 2225; Capacitance Kyocera Avx - 56J4533 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.082Uf 1000V, X7R, 10%, 2225; Capacitance Kyocera Avx
56J4533
Capacitor Ceramic 0.082Uf 1000V, X7R, 10%, 2225; Capacitance Kyocera Avx 56J4533
CAPACITOR CERAMIC 0.082UF 1000V, X7R, 10%, 2225; Capacitance:0.082µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:2225 [5664 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMDRoHS Compliant: Yes

CAPACITOR CERAMIC 0.082UF 1000V, X7R, 10%, 2225; Capacitance:0.082µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:2225 [5664 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMDRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 2225AC823KAT1A-ND 56J4533
Product Name Ceramic Capacitors Capacitor Ceramic 0.082Uf 1000V, X7R, 10%, 2225; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers