KYOCERA AVX Components Corporation Ceramic Capacitors 2225AC154KAZ1A

Description
0.15µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.15µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2225AC154KAZ1ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2225AC154KAZ1ATR-ND
Ceramic Capacitors 478-2225AC154KAZ1ATR-ND
0.15µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.15µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2225AC154KAZ1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2225AC154KAZ1A
Ceramic Capacitors 2225AC154KAZ1A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 478-2225AC154KAZ1ATR-ND 2225AC154KAZ1A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011339 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1943397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11AH5R6C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details