Kyocera Corporation Ceramic Capacitors 2225AC104MAT1A

Description
0.1µF ±20% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2225AC104MAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2225AC104MAT1A-ND
Ceramic Capacitors 2225AC104MAT1A-ND
0.1µF ±20% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.1µF ±20% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.1Uf 1000V, X7R, 20%, 2225; Capacitance Kyocera Avx - 56J4496 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.1Uf 1000V, X7R, 20%, 2225; Capacitance Kyocera Avx
56J4496
Capacitor Ceramic 0.1Uf 1000V, X7R, 20%, 2225; Capacitance Kyocera Avx 56J4496
CAPACITOR CERAMIC 0.1UF 1000V, X7R, 20%, 2225; Capacitance:0.1µF; Voltage(DC):1kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.1UF 1000V, X7R, 20%, 2225; Capacitance:0.1µF; Voltage(DC):1kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 2225AC104MAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2225AC104MAT1A
Ceramic Capacitors 2225AC104MAT1A
CAP CER 0.1UF 1KV X7R 2225

CAP CER 0.1UF 1KV X7R 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 2225AC104MAT1A-ND 56J4496 2225AC104MAT1A
Product Name Ceramic Capacitors Capacitor Ceramic 0.1Uf 1000V, X7R, 20%, 2225; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1701124 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 106K050CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers