Kyocera Corporation Ceramic Capacitors 2225AC104KAZ2A

Description
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF56GR73A104KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF56GR73A104KVCT-ND
Ceramic Capacitors 478-KGF56GR73A104KVCT-ND
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF56GR73A104KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF56GR73A104KVDKR-ND
Ceramic Capacitors 478-KGF56GR73A104KVDKR-ND
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF56GR73A104KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF56GR73A104KVTR-ND
Ceramic Capacitors 478-KGF56GR73A104KVTR-ND
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 0.1Uf, 1Kv, 2225; Capacitance Kyocera Avx - 64W1736 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.1Uf, 1Kv, 2225; Capacitance Kyocera Avx
64W1736
Cap, Mlcc, X7R, 0.1Uf, 1Kv, 2225; Capacitance Kyocera Avx 64W1736
CAP, MLCC, X7R, 0.1UF, 1KV, 2225; Capacitance:0.1µF; Voltage(DC):1kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 0.1UF, 1KV, 2225; Capacitance:0.1µF; Voltage(DC):1kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.1Uf, 1Kv, 2225; Capacitance Kyocera Avx - 96Y8813 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.1Uf, 1Kv, 2225; Capacitance Kyocera Avx
96Y8813
Cap, Mlcc, X7R, 0.1Uf, 1Kv, 2225; Capacitance Kyocera Avx 96Y8813
CAP, MLCC, X7R, 0.1UF, 1KV, 2225; Capacitance:0.1µF; Voltage(DC):1kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 0.1UF, 1KV, 2225; Capacitance:0.1µF; Voltage(DC):1kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGF56GR73A104KVCT-ND 478-KGF56GR73A104KVDKR-ND 64W1736
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 0.1Uf, 1Kv, 2225; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1210Y1K00393KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details