KYOCERA AVX Components Corporation Ceramic Capacitors 22257C154MAT2A

Description
0.15µF ±20% 500V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.15µF ±20% 500V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM56DR72H154MVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DR72H154MVTR-ND
Ceramic Capacitors 478-KGM56DR72H154MVTR-ND
0.15µF ±20% 500V Ceramic Capacitor X7R 2225 (5763 Metric)

0.15µF ±20% 500V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 22257C154MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
22257C154MAT2A
Ceramic Capacitors 22257C154MAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Capacitor Ceramic 0.15Uf 500V, X7R, 20%, 2225; Capacitance Kyocera Avx - 56J5002 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.15Uf 500V, X7R, 20%, 2225; Capacitance Kyocera Avx
56J5002
Capacitor Ceramic 0.15Uf 500V, X7R, 20%, 2225; Capacitance Kyocera Avx 56J5002
CAPACITOR CERAMIC 0.15UF 500V, X7R, 20%, 2225; Capacitance:0.15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2225 [5664 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.15UF 500V, X7R, 20%, 2225; Capacitance:0.15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2225 [5664 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM56DR72H154MVTR-ND 22257C154MAT2A 56J5002
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.15Uf 500V, X7R, 20%, 2225; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - M39014/011334 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details