KYOCERA AVX Components Corporation Ceramic Capacitors 22257C154KAT2A

Description
0.15µF ±10% 500V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.15µF ±10% 500V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM56DR72H154KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DR72H154KVTR-ND
Ceramic Capacitors 478-KGM56DR72H154KVTR-ND
0.15µF ±10% 500V Ceramic Capacitor X7R 2225 (5763 Metric)

0.15µF ±10% 500V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
R102 High Volt / T&r Rohs Compliant Kyocera Avx - 67R3964 - Newark, An Avnet Company
Chicago, IL, United States
R102 High Volt / T&r Rohs Compliant Kyocera Avx
67R3964
R102 High Volt / T&r Rohs Compliant Kyocera Avx 67R3964
R102 HIGH VOLT / T&R ROHS COMPLIANT: YES

R102 HIGH VOLT / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGM56DR72H154KVTR-ND 67R3964
Product Name Ceramic Capacitors R102 High Volt / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 227AXZ050MGE - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details