Kyocera Corporation Ceramic Capacitors 22255C824KAT2A

Description
0.82µF ±10% 50V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.82µF ±10% 50V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 22255C824KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
22255C824KAT2A-ND
Ceramic Capacitors 22255C824KAT2A-ND
0.82µF ±10% 50V Ceramic Capacitor X7R 2225 (5763 Metric)

0.82µF ±10% 50V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.82Uf, 50V, X7R, 10%, 2225; Capacitance Kyocera Avx - 56J4995 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.82Uf, 50V, X7R, 10%, 2225; Capacitance Kyocera Avx
56J4995
Capacitor Ceramic 0.82Uf, 50V, X7R, 10%, 2225; Capacitance Kyocera Avx 56J4995
CAPACITOR CERAMIC 0.82UF, 50V, X7R, 10%, 2225; Capacitance:0.82µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2225 [5664 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.82UF, 50V, X7R, 10%, 2225; Capacitance:0.82µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2225 [5664 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 22255C824KAT2A-ND 56J4995
Product Name Ceramic Capacitors Capacitor Ceramic 0.82Uf, 50V, X7R, 10%, 2225; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.8200 microF 0.8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701163 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U100CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100271GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details