KYOCERA AVX Components Corporation Ceramic Capacitors 22255C684KAT4A

Description
0.68µF ±10% 50V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.68µF ±10% 50V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM56DR71H684KSTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DR71H684KSTR-ND
Ceramic Capacitors 478-KGM56DR71H684KSTR-ND
0.68µF ±10% 50V Ceramic Capacitor X7R 2225 (5763 Metric)

0.68µF ±10% 50V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 22255C684KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
22255C684KAT4A
Ceramic Capacitors 22255C684KAT4A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 478-KGM56DR71H684KSTR-ND 22255C684KAT4A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details