Kyocera Corporation Ceramic Capacitors 22255C474KAT2A

Description
0.47µF ±10% 50V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 50V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM56DR71H474KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DR71H474KVDKR-ND
Ceramic Capacitors 478-KGM56DR71H474KVDKR-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 2225 (5763 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM56DR71H474KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DR71H474KVCT-ND
Ceramic Capacitors 478-KGM56DR71H474KVCT-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 2225 (5763 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM56DR71H474KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DR71H474KVTR-ND
Ceramic Capacitors 478-KGM56DR71H474KVTR-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 2225 (5763 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 50V 47uF Capacitor
60-22255C474KAT2A
SMD 50V 47uF Capacitor 60-22255C474KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM56DR71H474KV NEW GLOBAL PN 50V .47uF A 581-KGM56DR71H474KV Product overview: 22255C474KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22255C474KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM56DR71H474KV NEW GLOBAL PN 50V .47uF A 581-KGM56DR71H474KV Product overview: 22255C474KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22255C474KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, 2225, Full Reel; Capacitance Kyocera Avx - 94H6916 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, 2225, Full Reel; Capacitance Kyocera Avx
94H6916
Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, 2225, Full Reel; Capacitance Kyocera Avx 94H6916
CERAMIC CAPACITOR 0.47UF, 50V, X7R, 10%, 2225, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 50V, X7R, 10%, 2225, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM56DR71H474KVDKR-ND 478-KGM56DR71H474KVCT-ND 60-22255C474KAT2A 94H6916
Product Name Ceramic Capacitors Ceramic Capacitors SMD 50V 47uF Capacitor Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, 2225, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL2R5MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details