Kyocera Corporation SMD 50V 1uF Capacitor 22255C105JAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM56DR71H105JV NEW GLOBAL PN 50V 1uF X7 A 581-KGM56DR71H105JV Product overview: 22255C105JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22255C105JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM56DR71H105JV NEW GLOBAL PN 50V 1uF X7 A 581-KGM56DR71H105JV Product overview: 22255C105JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22255C105JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 1uF Capacitor
60-22255C105JAT2A
SMD 50V 1uF Capacitor 60-22255C105JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM56DR71H105JV NEW GLOBAL PN 50V 1uF X7 A 581-KGM56DR71H105JV Product overview: 22255C105JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22255C105JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM56DR71H105JV NEW GLOBAL PN 50V 1uF X7 A 581-KGM56DR71H105JV Product overview: 22255C105JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22255C105JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGM56DR71H105JVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DR71H105JVCT-ND
Ceramic Capacitors 478-KGM56DR71H105JVCT-ND
1µF ±5% 50V Ceramic Capacitor X7R 2225 (5763 Metric)

1µF ±5% 50V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM56DR71H105JVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DR71H105JVDKR-ND
Ceramic Capacitors 478-KGM56DR71H105JVDKR-ND
1µF ±5% 50V Ceramic Capacitor X7R 2225 (5763 Metric)

1µF ±5% 50V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM56DR71H105JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DR71H105JVTR-ND
Ceramic Capacitors 478-KGM56DR71H105JVTR-ND
1µF ±5% 50V Ceramic Capacitor X7R 2225 (5763 Metric)

1µF ±5% 50V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Capacitor Ceramic, 1Uf, 50V, X7R, 5%, 2225, Full Reel; Capacitance Kyocera Avx - 56J4974 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 50V, X7R, 5%, 2225, Full Reel; Capacitance Kyocera Avx
56J4974
Capacitor Ceramic, 1Uf, 50V, X7R, 5%, 2225, Full Reel; Capacitance Kyocera Avx 56J4974
CAPACITOR CERAMIC, 1UF, 50V, X7R, 5%, 2225, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 50V, X7R, 5%, 2225, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-22255C105JAT2A 478-KGM56DR71H105JVCT-ND 478-KGM56DR71H105JVDKR-ND 56J4974
Product Name SMD 50V 1uF Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 1Uf, 50V, X7R, 5%, 2225, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402B102K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - C0805C471J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details