Kyocera Corporation Ceramic Capacitors 22255A682JAT2A

Description
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet
Description
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM56DCG1H682JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DCG1H682JVTR-ND
Ceramic Capacitors 478-KGM56DCG1H682JVTR-ND
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

6800pF ±5% 50V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 478-KGM56DCG1H682JVTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701217 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details