Kyocera Corporation Ceramic Capacitors 22255A123JAT2A

Description
0.012µF ±5% 50V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.012µF ±5% 50V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM56DCG1H123JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DCG1H123JVTR-ND
Ceramic Capacitors 478-KGM56DCG1H123JVTR-ND
0.012µF ±5% 50V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

0.012µF ±5% 50V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.012Uf 50V, C0G, 5%, 1825; Capacitance Kyocera Avx - 56J4945 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.012Uf 50V, C0G, 5%, 1825; Capacitance Kyocera Avx
56J4945
Capacitor Ceramic 0.012Uf 50V, C0G, 5%, 1825; Capacitance Kyocera Avx 56J4945
CAPACITOR CERAMIC 0.012UF 50V, C0G, 5%, 1825; Capacitance:12000pF; Voltage(DC):50V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.012UF 50V, C0G, 5%, 1825; Capacitance:12000pF; Voltage(DC):50V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGM56DCG1H123JVTR-ND 56J4945
Product Name Ceramic Capacitors Capacitor Ceramic 0.012Uf 50V, C0G, 5%, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details