AVX Corporation Ceramic Capacitors 22255A104JAT2A

Description
CAP CER 0.1UF 50V C0G/NP0 2225
Request a Quote Datasheet
Description
CAP CER 0.1UF 50V C0G/NP0 2225
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM56DCG1H104JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DCG1H104JVTR-ND
Ceramic Capacitors 478-KGM56DCG1H104JVTR-ND
CAP CER 0.1UF 50V C0G/NP0 2225

CAP CER 0.1UF 50V C0G/NP0 2225

Buy Now Datasheet
Ceramic Capacitor 0.1Uf 50V, C0G, 5%, 1825, Full Reel; Capacitance Kyocera Avx - 67H4418 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf 50V, C0G, 5%, 1825, Full Reel; Capacitance Kyocera Avx
67H4418
Ceramic Capacitor 0.1Uf 50V, C0G, 5%, 1825, Full Reel; Capacitance Kyocera Avx 67H4418
CERAMIC CAPACITOR 0.1UF 50V, C0G, 5%, 1825, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF 50V, C0G, 5%, 1825, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGM56DCG1H104JVTR-ND 67H4418
Product Name Ceramic Capacitors Ceramic Capacitor 0.1Uf 50V, C0G, 5%, 1825, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101602U010AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701238 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers