Kyocera Corporation Ceramic Capacitors 22253C225KAT2A

Description
2.2µF ±10% 25V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 25V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 22253C225KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
22253C225KAT2A-ND
Ceramic Capacitors 22253C225KAT2A-ND
2.2µF ±10% 25V Ceramic Capacitor X7R 2225 (5763 Metric)

2.2µF ±10% 25V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Capacitor Ceramic, 2.2Uf, 25V, X7R, 10%, 2225; Capacitance Kyocera Avx - 56J4939 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 2.2Uf, 25V, X7R, 10%, 2225; Capacitance Kyocera Avx
56J4939
Capacitor Ceramic, 2.2Uf, 25V, X7R, 10%, 2225; Capacitance Kyocera Avx 56J4939
CAPACITOR CERAMIC, 2.2UF, 25V, X7R, 10%, 2225; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 2.2UF, 25V, X7R, 10%, 2225; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 22253C225KAT2A-ND 56J4939
Product Name Ceramic Capacitors Capacitor Ceramic, 2.2Uf, 25V, X7R, 10%, 2225; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 338-3651-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminium Capacitors - 1701275 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details