KYOCERA AVX Components Corporation Capacitor Ceramic 0.1Uf, 200V, X7R, 10%, 2225; Capacitance Kyocera Avx 22252C104KAT2A

Description
CAPACITOR CERAMIC 0.1UF, 200V, X7R, 10%, 2225; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2225 [5664 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 0.1UF, 200V, X7R, 10%, 2225; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2225 [5664 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.1Uf, 200V, X7R, 10%, 2225; Capacitance Kyocera Avx - 56J4932 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.1Uf, 200V, X7R, 10%, 2225; Capacitance Kyocera Avx
56J4932
Capacitor Ceramic 0.1Uf, 200V, X7R, 10%, 2225; Capacitance Kyocera Avx 56J4932
CAPACITOR CERAMIC 0.1UF, 200V, X7R, 10%, 2225; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2225 [5664 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 0.1UF, 200V, X7R, 10%, 2225; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2225 [5664 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56J4932
Product Name Capacitor Ceramic 0.1Uf, 200V, X7R, 10%, 2225; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101292U050AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers