KYOCERA AVX Components Corporation Ceramic Capacitors 22252A183JAT2A

Description
CAP CER 0.018UF 200V C0GNP0 2225
Request a Quote Datasheet
Description
CAP CER 0.018UF 200V C0GNP0 2225
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM56DCG2D183JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DCG2D183JVTR-ND
Ceramic Capacitors 478-KGM56DCG2D183JVTR-ND
CAP CER 0.018UF 200V C0GNP0 2225

CAP CER 0.018UF 200V C0GNP0 2225

Buy Now Datasheet
Ceramic Capacitors - 478-KGM56DCG2D183JVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DCG2D183JVDKR-ND
Ceramic Capacitors 478-KGM56DCG2D183JVDKR-ND
CAP CER 0.018UF 200V C0GNP0 2225

CAP CER 0.018UF 200V C0GNP0 2225

Buy Now Datasheet
Ceramic Capacitors - 478-KGM56DCG2D183JVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DCG2D183JVCT-ND
Ceramic Capacitors 478-KGM56DCG2D183JVCT-ND
CAP CER 0.018UF 200V C0GNP0 2225

CAP CER 0.018UF 200V C0GNP0 2225

Buy Now Datasheet
Capacitor Ceramic 0.018Uf 200V, C0G, 5%, 1825; Capacitance Kyocera Avx - 56J4931 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.018Uf 200V, C0G, 5%, 1825; Capacitance Kyocera Avx
56J4931
Capacitor Ceramic 0.018Uf 200V, C0G, 5%, 1825; Capacitance Kyocera Avx 56J4931
CAPACITOR CERAMIC 0.018UF 200V, C0G, 5%, 1825; Capacitance:0.018µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.018UF 200V, C0G, 5%, 1825; Capacitance:0.018µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1825 [4564 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM56DCG2D183JVTR-ND 478-KGM56DCG2D183JVDKR-ND 56J4931
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.018Uf 200V, C0G, 5%, 1825; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701296 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C103U050AB2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details