Kyocera Corporation Ceramic Capacitors 22251C824KAT2A

Description
0.82µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.82µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 22251C824KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
22251C824KAT2A-ND
Ceramic Capacitors 22251C824KAT2A-ND
0.82µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

0.82µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.82Uf 100V, X7R, 10%, 2225, Full Reel; Capacitance Kyocera Avx - 56J4928 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.82Uf 100V, X7R, 10%, 2225, Full Reel; Capacitance Kyocera Avx
56J4928
Capacitor Ceramic 0.82Uf 100V, X7R, 10%, 2225, Full Reel; Capacitance Kyocera Avx 56J4928
CAPACITOR CERAMIC 0.82UF 100V, X7R, 10%, 2225, FULL REEL; Capacitance:0.82µF; Voltage(DC):100V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 0.82UF 100V, X7R, 10%, 2225, FULL REEL; Capacitance:0.82µF; Voltage(DC):100V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 22251C824KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
22251C824KAT2A
Ceramic Capacitors 22251C824KAT2A
CAP CER 0.82UF 100V X7R 2225

CAP CER 0.82UF 100V X7R 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 22251C824KAT2A-ND 56J4928 22251C824KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 0.82Uf 100V, X7R, 10%, 2225, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.8200 microF 0.8200 microF 0.8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701234 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M20U104M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-1207-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details