Kyocera Corporation Ceramic Capacitors 22251C684MAT2A

Description
0.68µF ±20% 100V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.68µF ±20% 100V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM56DR72A684MVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DR72A684MVTR-ND
Ceramic Capacitors 478-KGM56DR72A684MVTR-ND
0.68µF ±20% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

0.68µF ±20% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.68Uf 100V, X7R, 20%, 2225; Capacitance Kyocera Avx - 56J4927 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.68Uf 100V, X7R, 20%, 2225; Capacitance Kyocera Avx
56J4927
Capacitor Ceramic 0.68Uf 100V, X7R, 20%, 2225; Capacitance Kyocera Avx 56J4927
CAPACITOR CERAMIC 0.68UF 100V, X7R, 20%, 2225; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2225 [5664 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.68UF 100V, X7R, 20%, 2225; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2225 [5664 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 22251C684MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
22251C684MAT2A
Ceramic Capacitors 22251C684MAT2A
CAP CER 0.68UF 100V X7R 2225

CAP CER 0.68UF 100V X7R 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM56DR72A684MVTR-ND 56J4927 22251C684MAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 0.68Uf 100V, X7R, 20%, 2225; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701132 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011282 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details