Kyocera Corporation Ceramic Capacitors 22251C564KAT2A

Description
0.56µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.56µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 22251C564KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
22251C564KAT2A-ND
Ceramic Capacitors 22251C564KAT2A-ND
0.56µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

0.56µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.56Uf 100V, X7R, 10%, 2225; Capacitance Kyocera Avx - 21J5885 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.56Uf 100V, X7R, 10%, 2225; Capacitance Kyocera Avx
21J5885
Capacitor Ceramic 0.56Uf 100V, X7R, 10%, 2225; Capacitance Kyocera Avx 21J5885
CAPACITOR CERAMIC 0.56UF 100V, X7R, 10%, 2225; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2225 [5664 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.56UF 100V, X7R, 10%, 2225; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2225 [5664 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 22251C564KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
22251C564KAT2A
Ceramic Capacitors 22251C564KAT2A
CAP CER 0.56UF 100V X7R 2225

CAP CER 0.56UF 100V X7R 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 22251C564KAT2A-ND 21J5885 22251C564KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 0.56Uf 100V, X7R, 10%, 2225; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.5600 microF 0.5600 microF 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-P42BNL820M5STTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Polymer - 157XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers