Kyocera Corporation Ceramic Capacitors 22251C105JAT2A

Description
1µF ±5% 100V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
1µF ±5% 100V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM56DR72A105JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DR72A105JVTR-ND
Ceramic Capacitors 478-KGM56DR72A105JVTR-ND
1µF ±5% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

1µF ±5% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Capacitor Ceramic, 1Uf, 100V, X7R, 5%, 2225; Capacitance Kyocera Avx - 56J4909 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 100V, X7R, 5%, 2225; Capacitance Kyocera Avx
56J4909
Capacitor Ceramic, 1Uf, 100V, X7R, 5%, 2225; Capacitance Kyocera Avx 56J4909
CAPACITOR CERAMIC, 1UF, 100V, X7R, 5%, 2225; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 100V, X7R, 5%, 2225; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGM56DR72A105JVTR-ND 56J4909
Product Name Ceramic Capacitors Capacitor Ceramic, 1Uf, 100V, X7R, 5%, 2225; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10G102J5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701275 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details