KYOCERA AVX Components Corporation Ceramic Capacitors 22251A393JAT2A

Description
0.039µF ±5% 100V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.039µF ±5% 100V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM56DCG2A393JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DCG2A393JVTR-ND
Ceramic Capacitors 478-KGM56DCG2A393JVTR-ND
0.039µF ±5% 100V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

0.039µF ±5% 100V Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 22251A393JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
22251A393JAT2A
Ceramic Capacitors 22251A393JAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Ceramic Capacitor 0.039Uf 100V, C0G, 5%, 1825, Full Reel; Capacitance Kyocera Avx - 66M5827 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.039Uf 100V, C0G, 5%, 1825, Full Reel; Capacitance Kyocera Avx
66M5827
Ceramic Capacitor 0.039Uf 100V, C0G, 5%, 1825, Full Reel; Capacitance Kyocera Avx 66M5827
CERAMIC CAPACITOR 0.039UF 100V, C0G, 5%, 1825, FULL REEL; Capacitance:39000pF; Voltage(DC):100V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.039UF 100V, C0G, 5%, 1825, FULL REEL; Capacitance:39000pF; Voltage(DC):100V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM56DCG2A393JVTR-ND 22251A393JAT2A 66M5827
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.039Uf 100V, C0G, 5%, 1825, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021323 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details