Kyocera Corporation Ceramic Capacitors 2220SC473KAZ1A

Description
0.047µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5926-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5926-1-ND
Ceramic Capacitors 478-5926-1-ND
0.047µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.047µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5926-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5926-6-ND
Ceramic Capacitors 478-5926-6-ND
0.047µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.047µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5926-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5926-2-ND
Ceramic Capacitors 478-5926-2-ND
0.047µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.047µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.047uF 1500V Capacitor
60-2220SC473KAZ1A
SMD 0.047uF 1500V Capacitor 60-2220SC473KAZ1A
Cap Ceramic 0.047uF 1500V X7R 10% Pad SMD 2220 FlexiTerm 125°C T/R Product overview: 2220SC473KAZ1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 1500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 1500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220SC473KAZ1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.047uF 1500V X7R 10% Pad SMD 2220 FlexiTerm 125°C T/R Product overview: 2220SC473KAZ1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 1500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 1500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220SC473KAZ1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.047Uf 1500V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx - 09P1619 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 1500V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx
09P1619
Ceramic Capacitor 0.047Uf 1500V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx 09P1619
CERAMIC CAPACITOR 0.047UF 1500V, X7R, 10%, 2220, FULL REEL; Capacitance:47000pF; Voltage(DC):1.5kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 1500V, X7R, 10%, 2220, FULL REEL; Capacitance:47000pF; Voltage(DC):1.5kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.047Uf 1500V, X7R, 10%, 2220; Capacitance Kyocera Avx - 52R2452 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 1500V, X7R, 10%, 2220; Capacitance Kyocera Avx
52R2452
Ceramic Capacitor 0.047Uf 1500V, X7R, 10%, 2220; Capacitance Kyocera Avx 52R2452
CERAMIC CAPACITOR 0.047UF 1500V, X7R, 10%, 2220; Capacitance:47000pF; Voltage(DC):1.5kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 1500V, X7R, 10%, 2220; Capacitance:47000pF; Voltage(DC):1.5kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 2220SC473KAZ1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220SC473KAZ1A
Ceramic Capacitors 2220SC473KAZ1A
CAP CER 0.047UF 1.5KV X7R 2220

CAP CER 0.047UF 1.5KV X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5926-1-ND 478-5926-6-ND 60-2220SC473KAZ1A 09P1619 2220SC473KAZ1A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.047uF 1500V Capacitor Ceramic Capacitor 0.047Uf 1500V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104HC3102K4VM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers