KYOCERA AVX Components Corporation Ceramic Capacitors 2220SC473KAT2A

Description
0.047µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5927-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5927-1-ND
Ceramic Capacitors 478-5927-1-ND
0.047µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.047µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5927-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5927-6-ND
Ceramic Capacitors 478-5927-6-ND
0.047µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.047µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5927-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5927-2-ND
Ceramic Capacitors 478-5927-2-ND
0.047µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.047µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Cap, 0.047Μf, 1.5 Kv, 10%, X7R, 2220; Capacitance Kyocera Avx - 97Y9801 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 1.5 Kv, 10%, X7R, 2220; Capacitance Kyocera Avx
97Y9801
Cap, 0.047Μf, 1.5 Kv, 10%, X7R, 2220; Capacitance Kyocera Avx 97Y9801
CAP, 0.047µF, 1.5 KV, 10%, X7R, 2220; Capacitance:47000pF; Voltage Rating:1.5kV; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

CAP, 0.047µF, 1.5 KV, 10%, X7R, 2220; Capacitance:47000pF; Voltage Rating:1.5kV; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-5927-1-ND 478-5927-6-ND 97Y9801
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.047Μf, 1.5 Kv, 10%, X7R, 2220; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C263M030CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers