Kyocera Corporation SMD 0.047uF 1500V Capacitor 2220SC473KAT1A

Description
Cap Ceramic 0.047uF 1500V X7R 10% Pad SMD 2220 125°C T/R Product overview: 2220SC473KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 1500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 1500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220SC473KAT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.047uF 1500V X7R 10% Pad SMD 2220 125°C T/R Product overview: 2220SC473KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 1500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 1500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220SC473KAT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.047uF 1500V Capacitor
60-2220SC473KAT1A
SMD 0.047uF 1500V Capacitor 60-2220SC473KAT1A
Cap Ceramic 0.047uF 1500V X7R 10% Pad SMD 2220 125°C T/R Product overview: 2220SC473KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 1500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 1500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220SC473KAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.047uF 1500V X7R 10% Pad SMD 2220 125°C T/R Product overview: 2220SC473KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 1500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 1500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220SC473KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 0.047Uf 1500V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx - 95M7963 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 1500V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx
95M7963
Capacitor Ceramic 0.047Uf 1500V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx 95M7963
CAPACITOR CERAMIC 0.047UF 1500V, X7R, 10%, 2220, FULL REEL; Capacitance:47000pF; Voltage(DC):1.5kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF 1500V, X7R, 10%, 2220, FULL REEL; Capacitance:47000pF; Voltage(DC):1.5kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.047Uf 1500V, X7R, 10%, 2220; Capacitance Kyocera Avx - 52R2451 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 1500V, X7R, 10%, 2220; Capacitance Kyocera Avx
52R2451
Ceramic Capacitor 0.047Uf 1500V, X7R, 10%, 2220; Capacitance Kyocera Avx 52R2451
CERAMIC CAPACITOR 0.047UF 1500V, X7R, 10%, 2220; Capacitance:47000pF; Voltage(DC):1.5kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 1500V, X7R, 10%, 2220; Capacitance:47000pF; Voltage(DC):1.5kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 60-2220SC473KAT1A 95M7963
Product Name SMD 0.047uF 1500V Capacitor Capacitor Ceramic 0.047Uf 1500V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C523U050EF1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701116 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details