Kyocera Corporation Ceramic Capacitors 2220SC393KAZ1A

Description
0.039µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.039µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-8054-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-8054-2-ND
Ceramic Capacitors 478-8054-2-ND
0.039µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.039µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-8054-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-8054-6-ND
Ceramic Capacitors 478-8054-6-ND
0.039µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.039µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-8054-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-8054-1-ND
Ceramic Capacitors 478-8054-1-ND
0.039µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.039µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.039uF 1500V Capacitor
60-2220SC393KAZ1A
SMD 0.039uF 1500V Capacitor 60-2220SC393KAZ1A
Cap Ceramic 0.039uF 1500V X7R 10% Pad SMD 2220 FlexiTerm 125°C T/R Product overview: 2220SC393KAZ1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.039uF, 1500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.039uF, 1500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220SC393KAZ1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.039uF 1500V X7R 10% Pad SMD 2220 FlexiTerm 125°C T/R Product overview: 2220SC393KAZ1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.039uF, 1500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.039uF, 1500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220SC393KAZ1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 478-8054-2-ND 478-8054-6-ND 60-2220SC393KAZ1A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.039uF 1500V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Polymer - 106XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers