AVX Corporation Ceramic Capacitors 2220PC105KAZ1A

Description
1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2220PC105KAZ1ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2220PC105KAZ1ATR-ND
Ceramic Capacitors 478-2220PC105KAZ1ATR-ND
1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Capacitor Ceramic, 1Uf, 250V, X7R, 10%, 2220; Capacitance Kyocera Avx - 09P1617 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 250V, X7R, 10%, 2220; Capacitance Kyocera Avx
09P1617
Capacitor Ceramic, 1Uf, 250V, X7R, 10%, 2220; Capacitance Kyocera Avx 09P1617
CAPACITOR CERAMIC, 1UF, 250V, X7R, 10%, 2220; Capacitance:1µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2220 [5650 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 250V, X7R, 10%, 2220; Capacitance:1µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2220 [5650 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 2220PC105KAZ1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220PC105KAZ1A
Ceramic Capacitors 2220PC105KAZ1A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-2220PC105KAZ1ATR-ND 09P1617 2220PC105KAZ1A
Product Name Ceramic Capacitors Capacitor Ceramic, 1Uf, 250V, X7R, 10%, 2220; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers