Kyocera Corporation Ceramic Capacitors 2220HC682KAZ1A

Description
6800pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
6800pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5928-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5928-2-ND
Ceramic Capacitors 478-5928-2-ND
6800pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

6800pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5928-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5928-1-ND
Ceramic Capacitors 478-5928-1-ND
6800pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

6800pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5928-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5928-6-ND
Ceramic Capacitors 478-5928-6-ND
6800pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

6800pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Singapore, Singapore
6800PF 3KV Capacitor
60-2220HC682KAZ1A
6800PF 3KV Capacitor 60-2220HC682KAZ1A
CAP CER 6800PF 3KV X7R 2220 Product overview: 2220HC682KAZ1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220HC682KAZ1A can be used for catalog matching and distributor lookup.

CAP CER 6800PF 3KV X7R 2220 Product overview: 2220HC682KAZ1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220HC682KAZ1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 2220HC682KAZ1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
2220HC682KAZ1A
Capacitors - Ceramic Capacitors 2220HC682KAZ1A
CAP CER 6800PF 3KV X7R 2220

CAP CER 6800PF 3KV X7R 2220

Supplier's Site
Ceramic Capacitors - 2220HC682KAZ1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220HC682KAZ1A
Ceramic Capacitors 2220HC682KAZ1A
CAP CER 6800PF 3KV X7R 2220

CAP CER 6800PF 3KV X7R 2220

Supplier's Site Datasheet
Capacitor Ceramic 6800Pf 3000V, X7R, 10%, 2220; Capacitance Kyocera Avx - 09P1611 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 6800Pf 3000V, X7R, 10%, 2220; Capacitance Kyocera Avx
09P1611
Capacitor Ceramic 6800Pf 3000V, X7R, 10%, 2220; Capacitance Kyocera Avx 09P1611
CAPACITOR CERAMIC 6800PF 3000V, X7R, 10%, 2220; Capacitance:6800pF; Capacitance Tolerance:± 10%; Capacitor Case Style:2220 [5650 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 6800PF 3000V, X7R, 10%, 2220; Capacitance:6800pF; Capacitance Tolerance:± 10%; Capacitor Case Style:2220 [5650 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 6800Pf 3000V, X7R, 10%, 2220; Capacitance Kyocera Avx - 52R2450 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6800Pf 3000V, X7R, 10%, 2220; Capacitance Kyocera Avx
52R2450
Ceramic Capacitor 6800Pf 3000V, X7R, 10%, 2220; Capacitance Kyocera Avx 52R2450
CERAMIC CAPACITOR 6800PF 3000V, X7R, 10%, 2220; Capacitance:6800pF; Voltage(DC):3kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes

CERAMIC CAPACITOR 6800PF 3000V, X7R, 10%, 2220; Capacitance:6800pF; Voltage(DC):3kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5928-2-ND 478-5928-6-ND 60-2220HC682KAZ1A 2220HC682KAZ1A 2220HC682KAZ1A 09P1611 52R2450
Product Name Ceramic Capacitors Ceramic Capacitors 6800PF 3KV Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 6800Pf 3000V, X7R, 10%, 2220; Capacitance Kyocera Avx Ceramic Capacitor 6800Pf 3000V, X7R, 10%, 2220; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications High Voltage Capacitor High Voltage Capacitor SMPS Filtering, Boardflex Sensitive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M160K032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers