CAP, 5600PF, 3 KV, 10%, X7R, 2220; Capacitance:5600pF; Voltage Rating:3kV; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 97Y9799 |
| Product Name | Cap, 5600Pf, 3 Kv, 10%, X7R, 2220; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.0056 microF |
| Capacitance Tolerance | 10 (+/- %) |