Kyocera Corporation SMD 0.0056uF 3000V Capacitor 2220HC562KAT1A

Description
Cap Ceramic 0.0056uF 3000V X7R 10% Pad SMD 2220 125°C T/R Product overview: 2220HC562KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0056uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0056uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220HC562KAT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.0056uF 3000V X7R 10% Pad SMD 2220 125°C T/R Product overview: 2220HC562KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0056uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0056uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220HC562KAT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.0056uF 3000V Capacitor
60-2220HC562KAT1A
SMD 0.0056uF 3000V Capacitor 60-2220HC562KAT1A
Cap Ceramic 0.0056uF 3000V X7R 10% Pad SMD 2220 125°C T/R Product overview: 2220HC562KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0056uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0056uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220HC562KAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0056uF 3000V X7R 10% Pad SMD 2220 125°C T/R Product overview: 2220HC562KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0056uF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0056uF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220HC562KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-5966-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5966-2-ND
Ceramic Capacitors 478-5966-2-ND
5600pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

5600pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5966-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5966-6-ND
Ceramic Capacitors 478-5966-6-ND
5600pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

5600pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5966-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5966-1-ND
Ceramic Capacitors 478-5966-1-ND
5600pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

5600pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220HC562KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220HC562KAT1A
Ceramic Capacitors 2220HC562KAT1A
CAP CER 5600PF 3KV X7R 2220

CAP CER 5600PF 3KV X7R 2220

Supplier's Site Datasheet
Ceramic Capacitor 5600Pf 3000V, X7R, 10%, 2220; Capacitance Kyocera Avx - 52R2448 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 5600Pf 3000V, X7R, 10%, 2220; Capacitance Kyocera Avx
52R2448
Ceramic Capacitor 5600Pf 3000V, X7R, 10%, 2220; Capacitance Kyocera Avx 52R2448
CERAMIC CAPACITOR 5600PF 3000V, X7R, 10%, 2220; Capacitance:5600pF; Voltage(DC):3kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes

CERAMIC CAPACITOR 5600PF 3000V, X7R, 10%, 2220; Capacitance:5600pF; Voltage(DC):3kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 5600Pf 3000V, X7R, 10%, 2220; Capacitance Kyocera Avx - 66M5659 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5600Pf 3000V, X7R, 10%, 2220; Capacitance Kyocera Avx
66M5659
Capacitor Ceramic 5600Pf 3000V, X7R, 10%, 2220; Capacitance Kyocera Avx 66M5659
CAPACITOR CERAMIC 5600PF 3000V, X7R, 10%, 2220; Capacitance:5600pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:2220 [5650 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 5600PF 3000V, X7R, 10%, 2220; Capacitance:5600pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:2220 [5650 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-2220HC562KAT1A 478-5966-2-ND 478-5966-6-ND 2220HC562KAT1A 52R2448 66M5659
Product Name SMD 0.0056uF 3000V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 5600Pf 3000V, X7R, 10%, 2220; Capacitance Kyocera Avx Capacitor Ceramic 5600Pf 3000V, X7R, 10%, 2220; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 3000 volts 3000 volts 3000 volts 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105RSB152K2JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details