AVX Corporation Ceramic Capacitors 2220HC103KAZ2A

Description
10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF55CR73U103KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF55CR73U103KVTR-ND
Ceramic Capacitors 478-KGF55CR73U103KVTR-ND
10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF55CR73U103KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF55CR73U103KVCT-ND
Ceramic Capacitors 478-KGF55CR73U103KVCT-ND
10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF55CR73U103KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF55CR73U103KVDKR-ND
Ceramic Capacitors 478-KGF55CR73U103KVDKR-ND
10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 3KV 01uF Capacitor
60-2220HC103KAZ2A
SMD 3KV 01uF Capacitor 60-2220HC103KAZ2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF55CR73U103KV NEW GLOBAL PN 3KV .01uF A 581-KGF55CR73U103KV Product overview: 2220HC103KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3KV, 01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3KV, 01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220HC103KAZ2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF55CR73U103KV NEW GLOBAL PN 3KV .01uF A 581-KGF55CR73U103KV Product overview: 2220HC103KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3KV, 01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3KV, 01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220HC103KAZ2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.01Uf, 3Kv, 2220; Capacitance Kyocera Avx - 96Y8808 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.01Uf, 3Kv, 2220; Capacitance Kyocera Avx
96Y8808
Cap, Mlcc, X7R, 0.01Uf, 3Kv, 2220; Capacitance Kyocera Avx 96Y8808
CAP, MLCC, X7R, 0.01UF, 3KV, 2220; Capacitance:10000pF; Voltage(DC):3kV; Capacitor Case / Package:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 0.01UF, 3KV, 2220; Capacitance:10000pF; Voltage(DC):3kV; Capacitor Case / Package:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 0.01Uf, 3Kv, 2220; Capacitance Kyocera Avx - 64W1706 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.01Uf, 3Kv, 2220; Capacitance Kyocera Avx
64W1706
Cap, Mlcc, X7R, 0.01Uf, 3Kv, 2220; Capacitance Kyocera Avx 64W1706
CAP, MLCC, X7R, 0.01UF, 3KV, 2220; Capacitance:10000pF; Voltage(DC):3kV; Capacitor Case / Package:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 0.01UF, 3KV, 2220; Capacitance:10000pF; Voltage(DC):3kV; Capacitor Case / Package:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Μf, 3 Kv, 10%, X7R, 2220; Capacitance Kyocera Avx - 97Y9798 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 3 Kv, 10%, X7R, 2220; Capacitance Kyocera Avx
97Y9798
Cap, 0.01Μf, 3 Kv, 10%, X7R, 2220; Capacitance Kyocera Avx 97Y9798
CAP, 0.01µF, 3 KV, 10%, X7R, 2220; Capacitance:10000pF; Voltage Rating:3kV; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

CAP, 0.01µF, 3 KV, 10%, X7R, 2220; Capacitance:10000pF; Voltage Rating:3kV; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 2220HC103KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220HC103KAZ2A
Ceramic Capacitors 2220HC103KAZ2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGF55CR73U103KVTR-ND 478-KGF55CR73U103KVDKR-ND 60-2220HC103KAZ2A 96Y8808 97Y9798 2220HC103KAZ2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 3KV 01uF Capacitor Cap, Mlcc, X7R, 0.01Uf, 3Kv, 2220; Capacitance Kyocera Avx Cap, 0.01Μf, 3 Kv, 10%, X7R, 2220; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 3000 volts 3000 volts 3000 volts 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0603B102J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers