KYOCERA AVX Components Corporation Ceramic Capacitors 2220HC103KAT2A

Description
10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2220HC103KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2220HC103KAT2ATR-ND
Ceramic Capacitors 478-2220HC103KAT2ATR-ND
10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2220HC103KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2220HC103KAT2ACT-ND
Ceramic Capacitors 478-2220HC103KAT2ACT-ND
10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2220HC103KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2220HC103KAT2ADKR-ND
Ceramic Capacitors 478-2220HC103KAT2ADKR-ND
10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

10000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Cap, 0.01Μf, 3 Kv, 10%, X7R, 2220; Capacitance Kyocera Avx - 97Y9797 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 3 Kv, 10%, X7R, 2220; Capacitance Kyocera Avx
97Y9797
Cap, 0.01Μf, 3 Kv, 10%, X7R, 2220; Capacitance Kyocera Avx 97Y9797
CAP, 0.01µF, 3 KV, 10%, X7R, 2220; Capacitance:10000pF; Voltage Rating:3kV; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

CAP, 0.01µF, 3 KV, 10%, X7R, 2220; Capacitance:10000pF; Voltage Rating:3kV; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-2220HC103KAT2ATR-ND 478-2220HC103KAT2ADKR-ND 97Y9797
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.01Μf, 3 Kv, 10%, X7R, 2220; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 226SML016MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701048 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details