Kyocera Corporation Ceramic Capacitors 2220GC102MAT1A

Description
1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220GC102MAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220GC102MAT1A-ND
Ceramic Capacitors 2220GC102MAT1A-ND
1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)

1000pF ±20% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Capacitor Ceramic 1000Pf 2000V, X7R, 20%, 2220; Capacitance Kyocera Avx - 56J4375 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 2000V, X7R, 20%, 2220; Capacitance Kyocera Avx
56J4375
Capacitor Ceramic 1000Pf 2000V, X7R, 20%, 2220; Capacitance Kyocera Avx 56J4375
CAPACITOR CERAMIC 1000PF 2000V, X7R, 20%, 2220; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 2000V, X7R, 20%, 2220; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 2220GC102MAT1A-ND 56J4375
Product Name Ceramic Capacitors Capacitor Ceramic 1000Pf 2000V, X7R, 20%, 2220; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVH6R3MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1763-0504N150J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers