Kyocera Corporation SMD 630V 1uF Capacitor 2220CC105KAZ2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF55DR72J105KV NW G LOB PN 630V 1uF X7R A 581-KGF55DR72J105KV Product overview: 2220CC105KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 630V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 630V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220CC105KAZ2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF55DR72J105KV NW G LOB PN 630V 1uF X7R A 581-KGF55DR72J105KV Product overview: 2220CC105KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 630V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 630V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220CC105KAZ2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 630V 1uF Capacitor
60-2220CC105KAZ2A
SMD 630V 1uF Capacitor 60-2220CC105KAZ2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF55DR72J105KV NW G LOB PN 630V 1uF X7R A 581-KGF55DR72J105KV Product overview: 2220CC105KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 630V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 630V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220CC105KAZ2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF55DR72J105KV NW G LOB PN 630V 1uF X7R A 581-KGF55DR72J105KV Product overview: 2220CC105KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 630V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 630V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220CC105KAZ2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGF55DR72J105KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF55DR72J105KVDKR-ND
Ceramic Capacitors 478-KGF55DR72J105KVDKR-ND
1µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

1µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF55DR72J105KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF55DR72J105KVTR-ND
Ceramic Capacitors 478-KGF55DR72J105KVTR-ND
1µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

1µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF55DR72J105KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF55DR72J105KVCT-ND
Ceramic Capacitors 478-KGF55DR72J105KVCT-ND
1µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

1µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Cap, 1Uf, 630V, Mlcc, 2220; Capacitance Kyocera Avx - 08AK4920 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 630V, Mlcc, 2220; Capacitance Kyocera Avx
08AK4920
Cap, 1Uf, 630V, Mlcc, 2220; Capacitance Kyocera Avx 08AK4920
CAP, 1UF, 630V, MLCC, 2220; Capacitance:1µF; Voltage(DC):630V; Capacitor Case / Package:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series; Product Length:5.7mm RoHS Compliant: Yes

CAP, 1UF, 630V, MLCC, 2220; Capacitance:1µF; Voltage(DC):630V; Capacitor Case / Package:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series; Product Length:5.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 630V, Mlcc, 2220; Capacitance Kyocera Avx - 08AK4921 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 630V, Mlcc, 2220; Capacitance Kyocera Avx
08AK4921
Cap, 1Uf, 630V, Mlcc, 2220; Capacitance Kyocera Avx 08AK4921
CAP, 1UF, 630V, MLCC, 2220; Capacitance:1µF; Voltage(DC):630V; Capacitor Case / Package:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series; Product Length:5.7mm RoHS Compliant: Yes

CAP, 1UF, 630V, MLCC, 2220; Capacitance:1µF; Voltage(DC):630V; Capacitor Case / Package:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series; Product Length:5.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-2220CC105KAZ2A 478-KGF55DR72J105KVDKR-ND 478-KGF55DR72J105KVTR-ND 08AK4920
Product Name SMD 630V 1uF Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 630V, Mlcc, 2220; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - OTBG205KNPIR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details