Kyocera Corporation Ceramic Capacitors 2220AC124KAT1A

Description
0.12µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.12µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5935-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5935-2-ND
Ceramic Capacitors 478-5935-2-ND
0.12µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

0.12µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.12Uf 1000V, X7R, 10%, 2220; Capacitance Kyocera Avx - 52R2440 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.12Uf 1000V, X7R, 10%, 2220; Capacitance Kyocera Avx
52R2440
Ceramic Capacitor 0.12Uf 1000V, X7R, 10%, 2220; Capacitance Kyocera Avx 52R2440
CERAMIC CAPACITOR 0.12UF 1000V, X7R, 10%, 2220; Capacitance:0.12µF; Voltage(DC):1kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.12UF 1000V, X7R, 10%, 2220; Capacitance:0.12µF; Voltage(DC):1kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.12Uf 1000V, X7R, 10%, 2220; Capacitance Kyocera Avx - 09R8987 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.12Uf 1000V, X7R, 10%, 2220; Capacitance Kyocera Avx
09R8987
Capacitor Ceramic 0.12Uf 1000V, X7R, 10%, 2220; Capacitance Kyocera Avx 09R8987
CAPACITOR CERAMIC 0.12UF 1000V, X7R, 10%, 2220; Capacitance:0.12µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:1000V; Capacitor Case Style:2220 [5650 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.12UF 1000V, X7R, 10%, 2220; Capacitance:0.12µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:1000V; Capacitor Case Style:2220 [5650 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-5935-2-ND 52R2440 09R8987
Product Name Ceramic Capacitors Ceramic Capacitor 0.12Uf 1000V, X7R, 10%, 2220; Capacitance Kyocera Avx Capacitor Ceramic 0.12Uf 1000V, X7R, 10%, 2220; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1200 microF 0.1200 microF 0.1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C0603C103K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 113229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details