Kyocera Corporation Ceramic Capacitors 2220AA103KAT1A

Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220AA103KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220AA103KAT1A-ND
Ceramic Capacitors 2220AA103KAT1A-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220AA103KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220AA103KAT1A
Ceramic Capacitors 2220AA103KAT1A
CAP CER 10000PF 1KV NP0 2220

CAP CER 10000PF 1KV NP0 2220

Supplier's Site Datasheet
Capacitor Ceramic 0.01Uf 1000V, C0G, 10%, 2220; Capacitance Kyocera Avx - 56J4350 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 1000V, C0G, 10%, 2220; Capacitance Kyocera Avx
56J4350
Capacitor Ceramic 0.01Uf 1000V, C0G, 10%, 2220; Capacitance Kyocera Avx 56J4350
CAPACITOR CERAMIC 0.01UF 1000V, C0G, 10%, 2220; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:2220 [5650 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 1000V, C0G, 10%, 2220; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:2220 [5650 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2220AA103KAT1A-ND 2220AA103KAT1A 56J4350
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.01Uf 1000V, C0G, 10%, 2220; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-200-35X35X8-G-102-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Film Paper Film Capacitors - 105PPA122K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers