Kyocera Corporation Ceramic Capacitors 2220AA103JAT1A

Description
10000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220AA103JAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220AA103JAT1A-ND
Ceramic Capacitors 2220AA103JAT1A-ND
10000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

10000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.01Uf 1000V, C0G, 5%, 2220, Full Reel; Capacitance Kyocera Avx - 56J4349 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 1000V, C0G, 5%, 2220, Full Reel; Capacitance Kyocera Avx
56J4349
Capacitor Ceramic 0.01Uf 1000V, C0G, 5%, 2220, Full Reel; Capacitance Kyocera Avx 56J4349
CAPACITOR CERAMIC 0.01UF 1000V, C0G, 5%, 2220, FULL REEL; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 1000V, C0G, 5%, 2220, FULL REEL; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 2220AA103JAT1A-ND 56J4349
Product Name Ceramic Capacitors Capacitor Ceramic 0.01Uf 1000V, C0G, 5%, 2220, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1210Y1K50681JCRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Film Capacitors - 1725649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details