AVX Corporation Ceramic Capacitor, 10Uf, 50V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx 22205C106KAT2A.

Description
CERAMIC CAPACITOR, 10UF, 50V, X7R, 10%, 2220, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:5mm RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 10UF, 50V, X7R, 10%, 2220, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 10Uf, 50V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx - 26AC6592 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 50V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx
26AC6592
Ceramic Capacitor, 10Uf, 50V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx 26AC6592
CERAMIC CAPACITOR, 10UF, 50V, X7R, 10%, 2220, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:5mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 50V, X7R, 10%, 2220, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC6592
Product Name Ceramic Capacitor, 10Uf, 50V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers