Kyocera Corporation Ceramic Capacitors 22203C226M4Z2A

Description
22µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
22µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF55CR71E226MVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF55CR71E226MVTR-ND
Ceramic Capacitors 478-KAF55CR71E226MVTR-ND
22µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

22µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF55CR71E226MVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF55CR71E226MVDKR-ND
Ceramic Capacitors 478-KAF55CR71E226MVDKR-ND
CAP CER 22UF 25V X7R 2220

CAP CER 22UF 25V X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 478-KAF55CR71E226MVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF55CR71E226MVCT-ND
Ceramic Capacitors 478-KAF55CR71E226MVCT-ND
CAP CER 22UF 25V X7R 2220

CAP CER 22UF 25V X7R 2220

Buy Now Datasheet
Singapore, Singapore
SMD 25V 22uF Capacitor
60-22203C226M4Z2A
SMD 25V 22uF Capacitor 60-22203C226M4Z2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAF55CR71E226MV NW G LOB PN 25V 22uF X7R A 581-KAF55CR71E226MV Product overview: 22203C226M4Z2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22203C226M4Z2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAF55CR71E226MV NW G LOB PN 25V 22uF X7R A 581-KAF55CR71E226MV Product overview: 22203C226M4Z2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22203C226M4Z2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 22203C226M4Z2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
22203C226M4Z2A
Ceramic Capacitors 22203C226M4Z2A
CAP CER 22UF 25V X7R 2220

CAP CER 22UF 25V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAF55CR71E226MVTR-ND 478-KAF55CR71E226MVDKR-ND 60-22203C226M4Z2A 22203C226M4Z2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 25V 22uF Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011336 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details