CAP CER SMD Product overview: 22201C685K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22201C685K4T2A can be used for catalog matching and distributor lookup.
6.8µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)
6.8µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)
6.8µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)
CAP, 6.8µF, 100V, 10%, X7R, 2220; Capacitance:6.8µF; Voltage Rating:100V; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 2220 MLCC; Operating Temperature RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-22201C685K4T2A | 478-22201C685K4T2ACT-ND | 478-22201C685K4T2ADKR-ND | 01AC2232 | 22201C685K4T2A |
| Product Name | SMD Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 6.8Μf, 100V, 10%, X7R, 2220; Capacitance Kyocera Avx | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |