AVX Corporation SMD 100V 4.7uF Capacitor 22201C475KAZ2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF55CR72A475KV NEW GLOBAL PN 100V 4.7uF A 581-KGF55CR72A475KV Product overview: 22201C475KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22201C475KAZ2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF55CR72A475KV NEW GLOBAL PN 100V 4.7uF A 581-KGF55CR72A475KV Product overview: 22201C475KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22201C475KAZ2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V 4.7uF Capacitor
60-22201C475KAZ2A
SMD 100V 4.7uF Capacitor 60-22201C475KAZ2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF55CR72A475KV NEW GLOBAL PN 100V 4.7uF A 581-KGF55CR72A475KV Product overview: 22201C475KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22201C475KAZ2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF55CR72A475KV NEW GLOBAL PN 100V 4.7uF A 581-KGF55CR72A475KV Product overview: 22201C475KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22201C475KAZ2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGF55CR72A475KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF55CR72A475KVCT-ND
Ceramic Capacitors 478-KGF55CR72A475KVCT-ND
4.7µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF55CR72A475KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF55CR72A475KVDKR-ND
Ceramic Capacitors 478-KGF55CR72A475KVDKR-ND
4.7µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF55CR72A475KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF55CR72A475KVTR-ND
Ceramic Capacitors 478-KGF55CR72A475KVTR-ND
4.7µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 22201C475KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
22201C475KAZ2A
Ceramic Capacitors 22201C475KAZ2A
CAP CER 4.7UF 100V X7R 2220

CAP CER 4.7UF 100V X7R 2220

Supplier's Site Datasheet
Cap, Mlcc, X7R, 4.7Uf, 100V, 2220; Capacitance Kyocera Avx - 96Y8810 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 4.7Uf, 100V, 2220; Capacitance Kyocera Avx
96Y8810
Cap, Mlcc, X7R, 4.7Uf, 100V, 2220; Capacitance Kyocera Avx 96Y8810
CAP, MLCC, X7R, 4.7UF, 100V, 2220; Capacitance:4.7µF; Voltage(DC):100V; Capacitor Case / Package:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm; Product Width:5mmRoHS Compliant: Yes

CAP, MLCC, X7R, 4.7UF, 100V, 2220; Capacitance:4.7µF; Voltage(DC):100V; Capacitor Case / Package:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm; Product Width:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 100V, Mlcc, 2220 Rohs Compliant Kyocera Avx - 66AH8376 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 100V, Mlcc, 2220 Rohs Compliant Kyocera Avx
66AH8376
Cap, 4.7Uf, 100V, Mlcc, 2220 Rohs Compliant Kyocera Avx 66AH8376
CAP, 4.7UF, 100V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 4.7UF, 100V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 4.7Uf, 100V, Mlcc, 2220 Rohs Compliant Kyocera Avx - 77AH5996 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 100V, Mlcc, 2220 Rohs Compliant Kyocera Avx
77AH5996
Cap, 4.7Uf, 100V, Mlcc, 2220 Rohs Compliant Kyocera Avx 77AH5996
CAP, 4.7UF, 100V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 4.7UF, 100V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-22201C475KAZ2A 478-KGF55CR72A475KVCT-ND 478-KGF55CR72A475KVDKR-ND 22201C475KAZ2A 96Y8810 66AH8376
Product Name SMD 100V 4.7uF Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 4.7Uf, 100V, 2220; Capacitance Kyocera Avx Cap, 4.7Uf, 100V, Mlcc, 2220 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1162-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
100pF 100V Capacitor - 60-P10G101J1-F - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers