Kyocera Corporation Ceramic Capacitors 22201C475KAR1-EM

Description
CAP CER 4.7UF 100V X7R 2220
Request a Quote Datasheet
Description
CAP CER 4.7UF 100V X7R 2220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-22201C475KAR1-EMCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-22201C475KAR1-EMCT-ND
Ceramic Capacitors 478-22201C475KAR1-EMCT-ND
CAP CER 4.7UF 100V X7R 2220

CAP CER 4.7UF 100V X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 478-22201C475KAR1-EMTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-22201C475KAR1-EMTR-ND
Ceramic Capacitors 478-22201C475KAR1-EMTR-ND
CAP CER 4.7UF 100V X7R 2220

CAP CER 4.7UF 100V X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 478-22201C475KAR1-EMDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-22201C475KAR1-EMDKR-ND
Ceramic Capacitors 478-22201C475KAR1-EMDKR-ND
CAP CER 4.7UF 100V X7R 2220

CAP CER 4.7UF 100V X7R 2220

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-22201C475KAR1-EMCT-ND 478-22201C475KAR1-EMDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P900HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details